The Series 97 is a range of dual-in-line reed relays with a plastic encapsulated package incorporating a mu-metal magnetic screen to prevent magnetic interaction. The 97-1-A-24/6 variant is a 1 Form A mercury wetted reed relay with a 24 V coil, capable of switching up to 50 watts at 500 V with a maximum contact current of 3 A and a typical life of 1 x 10^8 operations under low-load conditions. It shares the same pin configuration and footprint as dry reed types, allowing PCB layout compatibility for future upgrades. The relay requires proper coil polarity when operated with an internal diode or in Form B configurations, and operates within a temperature range of -20 to +85 °C, extendable to +125 °C with increased coil voltage. The device is designed for standard vertical mounting with pin 1 uppermost.
The Series 97 is a range of reed relays with pins in the popular Dual-in-Line format.
Being encapsulated in a plastic package using a very high resistivity epoxy resin gives the device several advantages over the more usual moulded construction. The reed switches are not subjected to the high temperatures and pressures of the transfer moulding process with the inherent risk of damage to the sensitive glass to metal seals. The construction incorporates a mu-metal wrap around the operating coil to eliminate magnetic interaction problems. Higher drive levels are achieved, allowing a full range of switching configurations including 1 or 2 Form A (energize to make), Form C (change-over) and Form B (energize to break) in both dry and mercury wetted types.
If higher coil resistance levels are required, please look at our Series 98 DIL relays which may be driven directly from 74HC or 74HCT CMOS logic.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 97-1-A-24/6 |
| Product Name | Series 97 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Mercury Wetted Contacts |