The Series 97 is a dual-in-line reed relay with a plastic encapsulation and internal mu-metal magnetic shielding. The 97-1-A-12/1D is a 1 Form A dry reed relay with a 12 V coil, 1000 Ω coil resistance, and a 10 W switching rating at 200 V. It operates with a maximum must-operate voltage of 9 V and a minimum must-release voltage of 1.2 V at 25 °C. The relay is rated for 0.5 A continuous current and 1.2 A switching current, with a typical life of 10^8 operations under low loads. It is mounted in a DIL package with dimensions of 18.8 mm × 10.7 mm × 9.4 mm. No internal diode is fitted in this variant. The operating temperature range is -20 °C to +85 °C.
The Series 97 is a range of reed relays with pins in the popular Dual-in-Line format.
Being encapsulated in a plastic package using a very high resistivity epoxy resin gives the device several advantages over the more usual moulded construction. The reed switches are not subjected to the high temperatures and pressures of the transfer moulding process with the inherent risk of damage to the sensitive glass to metal seals. The construction incorporates a mu-metal wrap around the operating coil to eliminate magnetic interaction problems. Higher drive levels are achieved, allowing a full range of switching configurations including 1 or 2 Form A (energize to make), Form C (change-over) and Form B (energize to break) in both dry and mercury wetted types.
If higher coil resistance levels are required, please look at our Series 98 DIL relays which may be driven directly from 74HC or 74HCT CMOS logic.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 97-1-A-12/1D |
| Product Name | Series 97 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 1 |