Pickering Electronics Series 86-87 87-1-C-5/3D

Description
These ranges of reed relays are essentially the same as the dry Series 80 and 85 and the mercury wetted Series 88 and 89 but with coil resistances between 2 and 3 times higher. This feature is particularly useful when using large numbers of relays, to reduce overall current requirements and heating effects, or when the available coil drive power is restricted, for example, in battery operated equipment. Many special resistances are available, and relays can be designed to customers specific requirements. These Pickering reed relays fit straight onto P.C. boards with pins on 0.1 inch grid. They are completely protected, being encapsulated with plastic covers. All relays are fitted with internal magnetic screens to avoid stray magnetic interaction between adjacent relays. The Series 86 and 87 are electrically identical ranges but offer alternative pin configurations. These are shown overleaf.
Description
These ranges of reed relays are essentially the same as the dry Series 80 and 85 and the mercury wetted Series 88 and 89 but with coil resistances between 2 and 3 times higher. This feature is particularly useful when using large numbers of relays, to reduce overall current requirements and heating effects, or when the available coil drive power is restricted, for example, in battery operated equipment. Many special resistances are available, and relays can be designed to customers specific requirements. These Pickering reed relays fit straight onto P.C. boards with pins on 0.1 inch grid. They are completely protected, being encapsulated with plastic covers. All relays are fitted with internal magnetic screens to avoid stray magnetic interaction between adjacent relays. The Series 86 and 87 are electrically identical ranges but offer alternative pin configurations. These are shown overleaf.
Datasheet
Datasheet Summary
Powered by GS/AI

The Series 87 reed relay is a surface-mountable, plastic-encapsulated device with an internal mu-metal magnetic screen, designed for printed circuit board use with a 0.1 inch pin grid. It features a 1 Form C (changeover) contact configuration, a 5 V nominal coil voltage, and an internal diode. Switch ratings are 3 W at 200 V for dry contacts and 50 W at 500 V for mercury-wetted contacts. Maximum switch current is 1.2 A and 3 A respectively. The coil resistance is 1000 Ω. The relay operates from -20 to +85 °C, with an extended range to +125 °C when coil voltage is raised to compensate for copper winding resistance. Vibration tolerance is 20 G, shock tolerance is 50 G. Mercury-wetted versions require vertical mounting in the direction of the arrow on the package. The device supports 10^7 typical switching operations at maximum load.

Datasheet Summary
Powered by GS/AI

The Series 87 reed relay is a surface-mountable, plastic-encapsulated device with an internal mu-metal magnetic screen, designed for printed circuit board use with a 0.1 inch pin grid. It features a 1 Form C (changeover) contact configuration, a 5 V nominal coil voltage, and an internal diode. Switch ratings are 3 W at 200 V for dry contacts and 50 W at 500 V for mercury-wetted contacts. Maximum switch current is 1.2 A and 3 A respectively. The coil resistance is 1000 Ω. The relay operates from -20 to +85 °C, with an extended range to +125 °C when coil voltage is raised to compensate for copper winding resistance. Vibration tolerance is 20 G, shock tolerance is 50 G. Mercury-wetted versions require vertical mounting in the direction of the arrow on the package. The device supports 10^7 typical switching operations at maximum load.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 86-87
87-1-C-5/3D
Series 86-87 87-1-C-5/3D
These ranges of reed relays are essentially the same as the dry Series 80 and 85 and the mercury wetted Series 88 and 89 but with coil resistances between 2 and 3 times higher. This feature is particularly useful when using large numbers of relays, to reduce overall current requirements and heating effects, or when the available coil drive power is restricted, for example, in battery operated equipment. Many special resistances are available, and relays can be designed to customers specific requirements. These Pickering reed relays fit straight onto P.C. boards with pins on 0.1 inch grid. They are completely protected, being encapsulated with plastic covers. All relays are fitted with internal magnetic screens to avoid stray magnetic interaction between adjacent relays. The Series 86 and 87 are electrically identical ranges but offer alternative pin configurations. These are shown overleaf.

These ranges of reed relays are essentially the same as the dry Series 80 and 85 and the mercury wetted Series 88 and 89 but with coil resistances between 2 and 3 times higher. This feature is particularly useful when using large numbers of relays, to reduce overall current requirements and heating effects, or when the available coil drive power is restricted, for example, in battery operated equipment.

Many special resistances are available, and relays can be designed to customers specific requirements.

These Pickering reed relays fit straight onto P.C. boards with pins on 0.1 inch grid. They are completely protected, being encapsulated with plastic covers. All relays are fitted with internal magnetic screens to avoid stray magnetic interaction between adjacent relays.

The Series 86 and 87 are electrically identical ranges but offer alternative pin configurations. These are shown overleaf.

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 87-1-C-5/3D
Product Name Series 86-87
Relay Type General; Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Double Throw
NO 0
Unlock Full Specs
to access all available technical data

Similar Products

80A-125A Latching relay - CHDR-L - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Power Relays - FTR-H2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 1785029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Four Pole (4P)
Throw Double Throw
View Details