The Pickering Series 87 reed relay is a single-form A, dry-contact relay designed for PCB mounting with a 0.1-inch pin grid and encapsulated plastic package featuring an internal mu-metal magnetic screen. It operates at a 5 V nominal coil voltage with a coil resistance of 1000 Ω and includes an internal diode for flyback protection. The relay supports a maximum switching power of 10 W at 200 V and carries a maximum contact current of 1.2 A. It is rated for up to 10^7 switching operations under maximum resistive load. Operating temperature ranges from -20 °C to +85 °C, with an extension to +125 °C possible by increasing coil voltage to compensate for winding resistance. The relay is mounted vertically and complies with ISO9001 and FM 29036 standards.
These ranges of reed relays are essentially the same as the dry Series 80 and 85 and the mercury wetted Series 88 and 89 but with coil resistances between 2 and 3 times higher. This feature is particularly useful when using large numbers of relays, to reduce overall current requirements and heating effects, or when the available coil drive power is restricted, for example, in battery operated equipment.
Many special resistances are available, and relays can be designed to customers specific requirements.
These Pickering reed relays fit straight onto P.C. boards with pins on 0.1 inch grid. They are completely protected, being encapsulated with plastic covers. All relays are fitted with internal magnetic screens to avoid stray magnetic interaction between adjacent relays.
The Series 86 and 87 are electrically identical ranges but offer alternative pin configurations. These are shown overleaf.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 87-1-A-5/1D |
| Product Name | Series 86-87 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 1 |