The 86-2-A-5/1D is a dry reed relay in the Pickering Series 86, designed for surface mounting on PCBs with a 0.1 inch pin grid. It features a 5 V coil with an internal diode, a 2 Form A (normally open) contact configuration, and a maximum switching power of 10 W at 200 V. The relay has a maximum contact current of 1.2 A, and a typical operational life of 10^7 cycles at maximum load. It includes an internal mu-metal magnetic shield and is encapsulated in plastic for protection. The device operates within a temperature range of -20 to +85 °C and meets a vibration tolerance of 20 G and shock tolerance of 50 G. The pin configuration and footprint are compatible with the Series 87, enabling identical PCB layouts for potential future upgrades to mercury wetted variants.
These ranges of reed relays are essentially the same as the dry Series 80 and 85 and the mercury wetted Series 88 and 89 but with coil resistances between 2 and 3 times higher. This feature is particularly useful when using large numbers of relays, to reduce overall current requirements and heating effects, or when the available coil drive power is restricted, for example, in battery operated equipment.
Many special resistances are available, and relays can be designed to customers specific requirements.
These Pickering reed relays fit straight onto P.C. boards with pins on 0.1 inch grid. They are completely protected, being encapsulated with plastic covers. All relays are fitted with internal magnetic screens to avoid stray magnetic interaction between adjacent relays.
The Series 86 and 87 are electrically identical ranges but offer alternative pin configurations. These are shown overleaf.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 86-2-A-5/1D |
| Product Name | Series 86-87 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| NO | 1 |