The Pickering Series 86-87 reed relays are encapsulated plastic-package devices with internal mu-metal magnetic shielding, designed for printed circuit board mounting on a 0.1 inch pin grid. The 86-1-B-24/1D is a 1 Form B relay with a 24 V coil, internal diode, and a maximum contact current of 1.2 A. It switches up to 10 watts at 200 V for dry contacts, with a typical life of 10^7 operations at maximum resistive load. The device operates from -20 to +85 °C and meets vibration and shock standards of 20 G and 50 G respectively.
These ranges of reed relays are essentially the same as the dry Series 80 and 85 and the mercury wetted Series 88 and 89 but with coil resistances between 2 and 3 times higher. This feature is particularly useful when using large numbers of relays, to reduce overall current requirements and heating effects, or when the available coil drive power is restricted, for example, in battery operated equipment.
Many special resistances are available, and relays can be designed to customers specific requirements.
These Pickering reed relays fit straight onto P.C. boards with pins on 0.1 inch grid. They are completely protected, being encapsulated with plastic covers. All relays are fitted with internal magnetic screens to avoid stray magnetic interaction between adjacent relays.
The Series 86 and 87 are electrically identical ranges but offer alternative pin configurations. These are shown overleaf.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 86-1-B-24/1D |
| Product Name | Series 86-87 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 0 |