The Pickering Series 86 and 87 are encapsulated reed relays with an internal mu-metal magnetic screen, designed for printed circuit board mounting on a 0.1 inch pin grid. The 86-1-A-12/1 variant features a 12 V nominal coil voltage, a coil resistance of 3000 Ω, and a 1 Form A (energize to make) switch rated for 10 W at 200 V with a maximum contact current of 1.2 A. It is available with or without an internal diode, with the suffix D indicating diode inclusion. The relay operates within a standard temperature range of -20 to +85 °C and has a typical switch life of 10⁷ operations at maximum resistive load. All variants in the Series 86 and 87 share the same footprint and pin configuration, allowing substitution between dry and mercury wetted switches without PCB redesign. Mercury wetted versions require vertical mounting with the arrow oriented upward.
These ranges of reed relays are essentially the same as the dry Series 80 and 85 and the mercury wetted Series 88 and 89 but with coil resistances between 2 and 3 times higher. This feature is particularly useful when using large numbers of relays, to reduce overall current requirements and heating effects, or when the available coil drive power is restricted, for example, in battery operated equipment.
Many special resistances are available, and relays can be designed to customers specific requirements.
These Pickering reed relays fit straight onto P.C. boards with pins on 0.1 inch grid. They are completely protected, being encapsulated with plastic covers. All relays are fitted with internal magnetic screens to avoid stray magnetic interaction between adjacent relays.
The Series 86 and 87 are electrically identical ranges but offer alternative pin configurations. These are shown overleaf.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 86-1-A-12/1 |
| Product Name | Series 86-87 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 1 |