The Pickering Series 80 reed relay is a general-purpose device with a 1 Form C (change-over) switch configuration, designed for PCB mounting on a 0.1 inch grid. It features a 12 V coil with an initial resistance of 1000 Ω, encapsulated in a plastic case with an internal mu-metal magnetic screen. The relay supports dry reed switches rated for 3 watts at 200 V, with a maximum switch current of 1.2 A and a typical life of 10^7 operations under rated load. The part is mounted with pins on a standard orientation bar, and the case includes a printed arrow indicating vertical mounting orientation for mercury wetted variants, although this specific variant uses a dry switch. The device fits standard PCB layouts and is compatible with the Series 85 in electrical performance but differs in pin configuration.
These ranges of reed relays are available with both dry and mercury wetted switches. They are available with 5, 12 and 24 volts coils, a particularly useful feature of the 5 volt dry devices is their ability to be driven directly from TTL, the coil requiring only 10mA of drive current. All units have an internal magnetic screen and can be supplied with built-in diode if required.
Standard coil voltages are 5, 12 and 24 volts. All relays are fitted with internal magnetic screen to avoid stray magnetic interaction between adjacent relays. Many special coil resistances are available, and relays can be designed to customers specific requirements. These Pickering relays fit straight onto P.C. boards with pins on the popular 0.1 inch grid. They are completely protected, being encapsulated in plastic cases. With these series you get the choice of three different dry reed switches and two mercury wetted switches in a range of configurations to cover all switching problems. See Switch Ratings in adjacent column.
The Series 80 and 85 are electrically similar ranges but with alternative pin configurations; these are shown overleaf. Their mercury wetted equivalents are prefixed 88 and 89 respectively..
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80-1-C-12/3 |
| Product Name | Series 80 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| NO | 0 |