Pickering Electronics Series 60 60-1-B-24/2

Description
The Series 60 and 65 ranges of high voltage reed relays have been manufactured for many years and remain popular due to their small size and ease of use. They are available for up to 15kV stand-off, 12.5kV switching at 50 Watts maximum. Tungsten plated contacts ensure a long and reliable life. Both Form A (energize to make) and Form B (energize to break) cofigurations are available and it is usually possible to achieve a Form C (change-over) function by using a Form A and a Form B type together. Form B types are magnetically biased and should not be mounted directly onto ferrous metal chassis or less than 1.5 inches (38mm) away from other relays as the coil operating voltage characteristics will be altered due to magnetic interaction. The coils of Form B relays are polarity sensitive, the positive connection is identified by a red spot. Form A types can be mounted on ferrous chassis but a space of 1 inch (25mm) should be allowed between adjacent relays. 5, 12, and 24 volt coils are available as standard other voltages can be supplied to special order, please contact our sales office. If similar relays with “push-on” connectors are preferred, please look at our Series 62 and Series 63. If your requirement is for voltages, up to 3kV, please look at our Series 104 Single-in-Line relays.
Description
The Series 60 and 65 ranges of high voltage reed relays have been manufactured for many years and remain popular due to their small size and ease of use. They are available for up to 15kV stand-off, 12.5kV switching at 50 Watts maximum. Tungsten plated contacts ensure a long and reliable life. Both Form A (energize to make) and Form B (energize to break) cofigurations are available and it is usually possible to achieve a Form C (change-over) function by using a Form A and a Form B type together. Form B types are magnetically biased and should not be mounted directly onto ferrous metal chassis or less than 1.5 inches (38mm) away from other relays as the coil operating voltage characteristics will be altered due to magnetic interaction. The coils of Form B relays are polarity sensitive, the positive connection is identified by a red spot. Form A types can be mounted on ferrous chassis but a space of 1 inch (25mm) should be allowed between adjacent relays. 5, 12, and 24 volt coils are available as standard other voltages can be supplied to special order, please contact our sales office. If similar relays with “push-on” connectors are preferred, please look at our Series 62 and Series 63. If your requirement is for voltages, up to 3kV, please look at our Series 104 Single-in-Line relays.
Datasheet
Datasheet Summary
Powered by GS/AI

The Series 60 high voltage dry reed relay is a chassis-mounted device with solder connections, designed for switching up to 15 kV at 50 W maximum power. This specific variant, 60-1-B-24/2, is a Form B (energize to break) switch with a 24 V nominal coil voltage, rated for 10 kV stand-off and 7.5 kV switching, with a maximum contact current of 3 A. The coil has a resistance of 150 Ω at 25°C and is polarity sensitive, identified by a red spot. The relay features tungsten-plated contacts and is fully encapsulated. Mounting requires a minimum 38 mm clearance from ferrous surfaces or other relays to prevent magnetic interference. Dimensions are 57.9 mm length, 18.0 mm width, and 16.0 mm height. Operating temperature ranges from -20 to +85 °C. Life expectancy is typically 10^6 operations under maximum load.

Datasheet Summary
Powered by GS/AI

The Series 60 high voltage dry reed relay is a chassis-mounted device with solder connections, designed for switching up to 15 kV at 50 W maximum power. This specific variant, 60-1-B-24/2, is a Form B (energize to break) switch with a 24 V nominal coil voltage, rated for 10 kV stand-off and 7.5 kV switching, with a maximum contact current of 3 A. The coil has a resistance of 150 Ω at 25°C and is polarity sensitive, identified by a red spot. The relay features tungsten-plated contacts and is fully encapsulated. Mounting requires a minimum 38 mm clearance from ferrous surfaces or other relays to prevent magnetic interference. Dimensions are 57.9 mm length, 18.0 mm width, and 16.0 mm height. Operating temperature ranges from -20 to +85 °C. Life expectancy is typically 10^6 operations under maximum load.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 60
60-1-B-24/2
Series 60 60-1-B-24/2
The Series 60 and 65 ranges of high voltage reed relays have been manufactured for many years and remain popular due to their small size and ease of use. They are available for up to 15kV stand-off, 12.5kV switching at 50 Watts maximum. Tungsten plated contacts ensure a long and reliable life. Both Form A (energize to make) and Form B (energize to break) cofigurations are available and it is usually possible to achieve a Form C (change-over) function by using a Form A and a Form B type together. Form B types are magnetically biased and should not be mounted directly onto ferrous metal chassis or less than 1.5 inches (38mm) away from other relays as the coil operating voltage characteristics will be altered due to magnetic interaction. The coils of Form B relays are polarity sensitive, the positive connection is identified by a red spot. Form A types can be mounted on ferrous chassis but a space of 1 inch (25mm) should be allowed between adjacent relays. 5, 12, and 24 volt coils are available as standard other voltages can be supplied to special order, please contact our sales office. If similar relays with “push-on” connectors are preferred, please look at our Series 62 and Series 63. If your requirement is for voltages, up to 3kV, please look at our Series 104 Single-in-Line relays.

The Series 60 and 65 ranges of high voltage reed relays have been manufactured for many years and remain popular due to their small size and ease of use.

They are available for up to 15kV stand-off, 12.5kV switching at 50 Watts maximum. Tungsten plated contacts ensure a long and reliable life.

Both Form A (energize to make) and Form B (energize to break) cofigurations are available and it is usually possible to achieve a Form C (change-over) function by using a Form A and a Form B type together.

Form B types are magnetically biased and should not be mounted directly onto ferrous metal chassis or less than 1.5 inches (38mm) away from other relays as the coil operating voltage characteristics will be altered due to magnetic interaction. The coils of Form B relays are polarity sensitive, the positive connection is identified by a red spot.

Form A types can be mounted on ferrous chassis but a space of 1 inch (25mm) should be allowed between adjacent relays. 5, 12, and 24 volt coils are available as standard other voltages can be supplied to special order, please contact our sales office.

If similar relays with “push-on” connectors are preferred, please look at our Series 62 and Series 63.

If your requirement is for voltages, up to 3kV, please look at our Series 104 Single-in-Line relays.

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 60-1-B-24/2
Product Name Series 60
Relay Type General; High Voltage Relay; Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
NO 0
Unlock Full Specs
to access all available technical data

Similar Products

16A Miniature Power Relay - CHZ02 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Automotive Relays - FTR-P2 (silent twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Electromechanical Interface Relays - 154340 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details