The Series 200 is a family of surface mount reed relays with a plastic encapsulated package featuring an internal mu-metal screen for side-by-side mounting without magnetic interaction. It supports dry and mercury wetted contacts with switch configurations including 2 Form A (energize to make), rated at 10 watts at 200V. The part is available with 3, 5, and 12 volt coils; the 12V variant has a coil resistance of 1000 ohms. All variants include insulation resistance greater than 10^12 ohms and are rated for reflow soldering. The package dimensions are 20.0 x 15.25 x 6.0 mm with a maximum height of 7.9 mm, and the relay has a typical operate time of 0.5 ms and release time of 0.2 ms.
The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data.
The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 200-2-A-12/2 |
| Product Name | Series 200 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| NO | 1 |