The 200-1-C-5/3D is a surface mount reed relay with a 1 Form C (change-over) switch configuration, operating at 5 volts, and includes a built-in diode. It features a plastic encapsulated package with internal mu-metal shielding for side-by-side mounting without magnetic interaction, and is rated for 3 watts at 200 volts. The relay has an operate time of 1.0 ms and a release time of 0.5 ms, with an insulation resistance greater than 10^12 ohms. The package dimensions are 20.0 mm x 15.25 mm x 6.0 mm, and it supports reflow soldering processes. Capacitance across the open switch is 1011 ohms, with a typical capacitance of 4 pF when closed.
The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data.
The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 200-1-C-5/3D |
| Product Name | Series 200 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| NO | 0 |