The Series 200 is a range of surface mount reed relays with a plastic encapsulated package featuring an internal mu-metal screen for side-by-side mounting without magnetic interaction. The 200-1-A-12/8 variant is a 1 Form A dry reed relay with a 12V coil, designed for high voltage switching at up to 500V and 10 watts, offering insulation resistance greater than 10^12 ohms and a step response time of less than 30ps. The relay supports reflow soldering and has a typical operate time of 0.5ms and release time of 0.2ms. Mercury wetted versions are available, but this variant uses dry contacts. The package dimensions are 20.0mm x 15.25mm x 6.0mm.
The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data.
The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 200-1-A-12/8 |
| Product Name | Series 200 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Mercury Wetted Contacts |