Pickering Electronics Series 114 114-1-B-12/1

Description
The Series 114 is a range of Single-In-Line reed relays intended for power levels that are beyond the capabilities of conventional dry SIL reed relays. The more usual dry relays are rated at 0.5 amps at 10 Watts. The Series 114 have a rating of 1 amp switching at up to 40 watts and will carry 2 amps. In many cases, this higher rating will allow them to be used as an alternative to mercury wetted reed relays. Unusually for high power relays, they feature sputtered ruthenium contacts instead of the more common electroplated rhodium or tungsten types. This makes them suitable for low level or dry switching also. They are able to switch a.c. mains voltages so are suitable for interfacing to larger electromechanical relays or contactors. It is important however, to surpress back EMFs from inductive loads. This is achievable by using an RC snubber, varistor or similar voltage limiting device. One or two Form A (energize to make) or One Form B (energize to break) configurations are available. The range features an internal mu-metal screen to minimize problems that would otherwise be experienced due to magnetic interaction when they are closely stacked. Form A versions may be stacked side-by-side. Due to the fact that the Form B types feature an internal biasing magnet, a gap of 0.4 inches minimum should be left between adjacent relays.
Description
The Series 114 is a range of Single-In-Line reed relays intended for power levels that are beyond the capabilities of conventional dry SIL reed relays. The more usual dry relays are rated at 0.5 amps at 10 Watts. The Series 114 have a rating of 1 amp switching at up to 40 watts and will carry 2 amps. In many cases, this higher rating will allow them to be used as an alternative to mercury wetted reed relays. Unusually for high power relays, they feature sputtered ruthenium contacts instead of the more common electroplated rhodium or tungsten types. This makes them suitable for low level or dry switching also. They are able to switch a.c. mains voltages so are suitable for interfacing to larger electromechanical relays or contactors. It is important however, to surpress back EMFs from inductive loads. This is achievable by using an RC snubber, varistor or similar voltage limiting device. One or two Form A (energize to make) or One Form B (energize to break) configurations are available. The range features an internal mu-metal screen to minimize problems that would otherwise be experienced due to magnetic interaction when they are closely stacked. Form A versions may be stacked side-by-side. Due to the fact that the Form B types feature an internal biasing magnet, a gap of 0.4 inches minimum should be left between adjacent relays.
Datasheet
Datasheet Summary
Powered by GS/AI

The Series 114 is a range of single-in-line reed relays designed for switching up to 40 watts, with a 1 amp switching current and 2 amp carry current, using sputtered ruthenium contacts for both high-power and low-level switching applications. The 114-1-B-12/1 variant is a single Form B (energize to break) relay with a 12 V coil, featuring an internal mu-metal magnetic shield and a maximum switching voltage of 200 V dc or 240 V ac rms, with 500 V dc or ac peak stand-off. The relay has a typical contact resistance of 0.20 Ω, an operate time of 1.0 ms maximum, and operates within a temperature range of -20 to +85 °C. Due to its internal biasing magnet, a minimum spacing of 0.4 inches is required between adjacent Form B relays. The relay is housed in a SIL package with dimensions of 0.95 inches length and 0.32 inches width.

Datasheet Summary
Powered by GS/AI

The Series 114 is a range of single-in-line reed relays designed for switching up to 40 watts, with a 1 amp switching current and 2 amp carry current, using sputtered ruthenium contacts for both high-power and low-level switching applications. The 114-1-B-12/1 variant is a single Form B (energize to break) relay with a 12 V coil, featuring an internal mu-metal magnetic shield and a maximum switching voltage of 200 V dc or 240 V ac rms, with 500 V dc or ac peak stand-off. The relay has a typical contact resistance of 0.20 Ω, an operate time of 1.0 ms maximum, and operates within a temperature range of -20 to +85 °C. Due to its internal biasing magnet, a minimum spacing of 0.4 inches is required between adjacent Form B relays. The relay is housed in a SIL package with dimensions of 0.95 inches length and 0.32 inches width.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 114
114-1-B-12/1
Series 114 114-1-B-12/1
The Series 114 is a range of Single-In-Line reed relays intended for power levels that are beyond the capabilities of conventional dry SIL reed relays. The more usual dry relays are rated at 0.5 amps at 10 Watts. The Series 114 have a rating of 1 amp switching at up to 40 watts and will carry 2 amps. In many cases, this higher rating will allow them to be used as an alternative to mercury wetted reed relays. Unusually for high power relays, they feature sputtered ruthenium contacts instead of the more common electroplated rhodium or tungsten types. This makes them suitable for low level or dry switching also. They are able to switch a.c. mains voltages so are suitable for interfacing to larger electromechanical relays or contactors. It is important however, to surpress back EMFs from inductive loads. This is achievable by using an RC snubber, varistor or similar voltage limiting device. One or two Form A (energize to make) or One Form B (energize to break) configurations are available. The range features an internal mu-metal screen to minimize problems that would otherwise be experienced due to magnetic interaction when they are closely stacked. Form A versions may be stacked side-by-side. Due to the fact that the Form B types feature an internal biasing magnet, a gap of 0.4 inches minimum should be left between adjacent relays.

The Series 114 is a range of Single-In-Line reed relays intended for power levels that are beyond the capabilities of conventional dry SIL reed relays.

The more usual dry relays are rated at 0.5 amps at 10 Watts. The Series 114 have a rating of 1 amp switching at up to 40 watts and will carry 2 amps. In many cases, this higher rating will allow them to be used as an alternative to mercury wetted reed relays.

Unusually for high power relays, they feature sputtered ruthenium contacts instead of the more common electroplated rhodium or tungsten types. This makes them suitable for low level or dry switching also.

They are able to switch a.c. mains voltages so are suitable for interfacing to larger electromechanical relays or contactors. It is important however, to surpress back EMFs from inductive loads. This is achievable by using an RC snubber, varistor or similar voltage limiting device.

One or two Form A (energize to make) or One Form B (energize to break) configurations are available.

The range features an internal mu-metal screen to minimize problems that would otherwise be experienced due to magnetic interaction when they are closely stacked.

Form A versions may be stacked side-by-side.

Due to the fact that the Form B types feature an internal biasing magnet, a gap of 0.4 inches minimum should be left between adjacent relays.

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 114-1-B-12/1
Product Name Series 114
Relay Type General; Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
NO 0
Unlock Full Specs
to access all available technical data

Similar Products

400A DC contactor - CHDC-D400AD/ADH Series - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting Panel
Poles Single Pole (SP)
View Details
Power Relays - FTR-F1 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1232814 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details