The Pickering Series 107 is a family of mini-SIL reed relays designed for stacking on 0.2 inch (5.08 mm) pitch, featuring a mu-metal encapsulation for magnetic shielding and ultra-high insulation resistance of at least 10¹² Ω. The 107-1-C-12/3D variant is a single-pole changeover relay with a 12 V coil, internal diode, and mercury-wetted contacts rated for 0.25 A at 3 W. It has a typical contact resistance of 0.20 Ω, operate time of 1.0 ms, release time of 0.5 ms, and capacitance of 10¹⁰ Ω insulation resistance across the open switch. The device must be mounted with correct coil polarity when the internal diode is fitted. Dimensions are 0.75 inch (19.1 mm) long and 0.19 inch (4.8 mm) wide with a pin pitch of 0.1 inch (2.54 mm). Several switch types are available across the series, with switch no. 3 optimized for changeover applications.
The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation.
The mu-metal case ensures virtually total magnetic screening, see explanation below.
Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column.
If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 107-1-C-12/3D |
| Product Name | Series 107 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| NO | 0 |