The Pickering Series 107-1-A-12/1D is a single pole, normally open reed relay with a 12 V DC coil and an internal diode, packaged for mounting on 0.2 inch (5.08 mm) pitch. It features a mu-metal encapsulation for magnetic shielding, dry switch contacts rated for 1.2 A switching at 20 W, an initial contact resistance of 0.15 Ω, insulation resistance greater than 10¹² Ω, and a typical open-switch capacitance of 2.5 pF. The relay has an operate time of 0.5 ms and a release time of 0.2 ms, with a typical life expectancy of 10⁹ operations under low-level switching conditions. It is designed for high-quality instrumentation applications requiring stable contact performance and high isolation.
The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation.
The mu-metal case ensures virtually total magnetic screening, see explanation below.
Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column.
If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 107-1-A-12/1D |
| Product Name | Series 107 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 1 |