The 102M-1-B-12/2D is a subminiature coaxial reed relay in the Series 102 family, featuring a mu-metal package for dense PCB mounting without magnetic interference. It is a Form B (energize to break) relay with a 12 V coil, designed for 20 W switching at 200 V in 50 ohms systems. The relay has a contact resistance of 0.15 Ω, insulation resistance greater than 10¹² Ω, and a typical capacitance of 0.1 pF across the open switch. It operates with a 0.5 ms activate time and 0.2 ms release time, and supports frequencies up to 1.5 GHz with low insertion loss, high isolation, and excellent VSWR. The device is suitable for high-speed digital and RF applications.
The Series 102 is a range of subminiature coaxial reed relays for high frequency applications up to 3 GHz, performance characteristics will be found on reverse of this sheet. Two package types are available, both displaying outstanding RF performance in terms of low insertion loss, good isolation and excellent VSWR characteristics in 50 ohms systems. These relays have good coil drive levels making them ideal for portable applications or where space is at a premium. If an even smaller RF relay is required, look at the Series 109RF or 111 RF.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 102M-1-B-12/2D |
| Product Name | Series 102 |
| Relay Type | Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 0 |