The Series 102 is a range of subminiature coaxial reed relays for high-frequency applications up to 3 GHz, offering low insertion loss, good isolation, and excellent VSWR in 50 ohm systems. The 102M package is a single-in-line mu-metal device with six pins for PCB mounting, suited for applications up to 1.5 GHz. This variant, 102M-1-B-12/2, is a Form B (energize to break), 20 W switching configuration with a 12 V coil, featuring a contact resistance of 0.15 Ω, insulation resistance greater than 10^12 Ω, and capacitance of 0.1 pF across the open switch. It has an operate time of 0.5 ms and a release time of 0.2 ms, with a maximum contact current of 1.2 A for 20 W switching at 200 V.
The Series 102 is a range of subminiature coaxial reed relays for high frequency applications up to 3 GHz, performance characteristics will be found on reverse of this sheet. Two package types are available, both displaying outstanding RF performance in terms of low insertion loss, good isolation and excellent VSWR characteristics in 50 ohms systems. These relays have good coil drive levels making them ideal for portable applications or where space is at a premium. If an even smaller RF relay is required, look at the Series 109RF or 111 RF.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 102M-1-B-12/2 |
| Product Name | Series 102 |
| Relay Type | Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 0 |