The Pickering Series 100 is a range of single-in-line reed relays designed for direct drive from CMOS or NMOS logic, with the 100-1-A-24/4D variant featuring a 24 V coil, Form A contact, and an internal diode. It supports a switching rating of 10 W at 500 V for dry contacts, with an insulation resistance of at least 10¹² Ω, a contact resistance of 0.15 Ω, and a typical capacitance of 3.5 pF across the open switch. The relay has a 1.75 ms operate time and 1.75 ms release time, and includes an internal mu-metal magnetic screen to prevent magnetic interaction. It is rated for 10⁸ operations under maximum resistive load, and the pin configuration and footprint are compatible with other Series 100 variants.
The Pickering Series 100 is a complete range of Single-in- Line (SIL) reed relays primarily intended for direct drive from 4000B CMOS or NMOS logic or similar low current sources. The mercury wetted relays in the range may be driven directly from TTL logic.
They are also useful for applications where conservation of current is important, for example, battery powered equipment.
The extremely low level of thermal EMF, about 1 microvolt or less, of the dry versions make them ideally suited to applications such as data acquisition or thermocouple switching.
An internal mu-metal magnetic screen is fi tted to avoid the effects of magnetic interaction between relays.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 100-1-A-24/4D |
| Product Name | Series 100 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| NO | 1 |