The PTRH-T series is a 30 amp power PCB relay designed for general purpose switching, available in 1-form A or 1-form C contact configurations with PCB and quick-connect terminals. It features a T91 footprint, RoHS compliance, and meets UL 508 and UL 873 spacing requirements. The unit has a 0.9 W coil power rating, operates from -55°C to 100°C, and provides a maximum switching capacity of 30 A at 240 VAC. Contact material is AgSnO2In2O3, with a maximum initial contact resistance of 50 mΩ. The T3 variant includes PCB and QC pins in a sealed enclosure with Class B insulation. The relay achieves 1 × 10⁷ mechanical operations and 5 × 10⁴ electrical operations under rated load. Dielectric strength is 2,500 VAC between coil and contacts for 1 minute. The product weighs approximately 13.5 grams. The specified part PTRH-1C-9ST-T3-X aligns with these characteristics as a member of the PTRH-T series.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9ST-T3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |