The PTRH series is a 30 amp power PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, or SPDT (1 Form C) contact configurations. This part features a 9VDC coil, sealed enclosure, Class F insulation, AgSnO2In2O3 contact material, and gold-plated contacts with Pin 6 omitted to meet UL 508 and UL 873 spacing standards. It supports a maximum switching voltage of 300 VAC and 110 VDC, with a switching current of 30 A and a 2 HP motor rating at 250 VAC. The relay operates within a temperature range of -40°C to 125°C, has an operate time under 15 ms, and a release time under 10 ms. It is RoHS compliant, epoxy sealed, immersion cleanable, and weighs 30 grams. The coil power is specified at 0.9 W.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9SFT-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |