The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in panel mount configurations with quick-connect pins and mounting tabs. It has a 1 Form C contact configuration, a 9 VDC coil, and is rated for 30 A at 240 VAC resistive load with a maximum switching power of 7,500 VA. The relay meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and has a Class B insulation rating. Operating temperature ranges from -55°C to 100°C. The enclosure is sealed but not washable, with a must-operate voltage of 6.75 VDC and a must-release voltage of 0.9 VDC. Power consumption is 0.9 W. The contact material is AgCdO, and the terminal strength is 10 N. The relative humidity tolerance is 85% at 40°C. Shock and vibration resistance are rated at 200 m/s, 11 ms and 10-55 Hz double amplitude, respectively.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9S-T5-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |