Picker Components General Purpose Relays PTRH-1C-9F-1-X

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30-amp general purpose PCB relay with a T90 footprint, available in 1 Form A, B, or C contact configurations. It features AgCdO or AgSnO2O3 contacts with optional gold plating, operates on coil voltages from 3 to 110 VDC, and meets UL 508 and UL 873 spacing standards with pin 6 omitted in the -1 variant. The unit has a maximum switching capacity of 30 A at 250 VAC, 900 W resistive, and 7,500 VA inductive, with a mechanical life of 10^7 operations and an electrical life of 50,000 cycles. The relay is epoxy sealed, immersion cleanable, RoHS compliant, and supports Class B (-40°C to 100°C) or Class F (-40°C to 125°C) insulation. The coil power is 0.9 W for the standard version, with optional 0.6 W and 1.1 W variants. Dimensions and terminal specifications are consistent across the series.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30-amp general purpose PCB relay with a T90 footprint, available in 1 Form A, B, or C contact configurations. It features AgCdO or AgSnO2O3 contacts with optional gold plating, operates on coil voltages from 3 to 110 VDC, and meets UL 508 and UL 873 spacing standards with pin 6 omitted in the -1 variant. The unit has a maximum switching capacity of 30 A at 250 VAC, 900 W resistive, and 7,500 VA inductive, with a mechanical life of 10^7 operations and an electrical life of 50,000 cycles. The relay is epoxy sealed, immersion cleanable, RoHS compliant, and supports Class B (-40°C to 100°C) or Class F (-40°C to 125°C) insulation. The coil power is 0.9 W for the standard version, with optional 0.6 W and 1.1 W variants. Dimensions and terminal specifications are consistent across the series.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1C-9F-1-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1C-9F-1-X
General Purpose Relays 2500-PTRH-1C-9F-1-X
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-9F-1-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details