The 56.O 70.2031 is a safety relay with force-guided contacts, designed for use in safety-related control systems. It features a 3 NO/1 NC contact configuration and operates at a rated voltage of 20 VDC with a voltage range of 14.0 to 28.0 VDC. The coil resistance is 400 Ω. The relay meets DIN EN 50205 and IEC/EN 61810 standards and is approved for use according to IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849. It is designed for PCB mounting with soldered connections. Dimensions are provided in millimeters, with footprint details matching standard PCB layouts for this series.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.O 70.2031 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 6.00 amps |