The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. This part, designated T3, features PCB and QC pins with a dust cover and Class F insulation. It operates at 9 VDC coil voltage with a power consumption of 0.6 W, has a must operate voltage of 6.75 VDC and must release voltage of 0.9 VDC, and supports a maximum switching voltage of 300 VAC and current of 30 A. The relay meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and operates across a temperature range of -55°C to +100°C. Contact material is AgSnO2In2O3, and it has an insulation resistance of 1,000 MΩ minimum at 500 VDC.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9CFT-T3-XA0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |