The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, and compliant with UL 508 and UL 873 standards. It features a SPDT (1 Form C) contact configuration, AgCdO contacts, and epoxy sealing with immersion cleanability. The relay supports coil voltages from 3 to 110 VDC, with a 0.6 W option available for the 9 VDC variant. Class F insulation provides an operating temperature range of -40°C to 125°C. It is RoHS compliant and has an insulation resistance of 1,000 MΩ min at 500 VDC. The 6-pin version omits pin 6 to meet UL 873 spacing requirements, weighs 30 grams, and measures 27.94 mm × 19.05 mm × 19.05 mm. The relay is designed for PCB mounting with solderable pins and is rated for 5 × 10⁴ electrical operations and 1 × 10⁷ mechanical operations.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9CF-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |