The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations with PCB and quick-connect pins or panel-mounting tabs. The part PTRH-1C-9CF-T3-XAG is a variant that uses a 9 VDC coil, Class F insulation, AgCdO contacts with gold plating, a dust cover enclosure, and alternate pinout, mounted via PCB pins and quick-connect lugs. It complies with UL 508 and UL 873 spacing requirements, meets RoHS standards, and is rated for 30 A at 240 VAC resistive load with a maximum switching voltage of 300 VAC and 110 VDC. The relay operates with 0.9 W coil power, has an operate time under 15 ms, a release time under 10 ms, and an operating temperature range of -55°C to 100°C. Electrical life is rated at 50,000 operations under resistive load.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9CF-T3-XAG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |