The 56.OA03.2471C is an 8-pole safety relay module with force-guided contacts rated for 10 A at 250 V DC and 400 V AC, featuring 7 normally open and 1 normally closed contact. It operates on a 24 V DC coil voltage and measures 103.6 mm (4.08 in) in length. The relay is designed for DIN rail mounting and includes a screw-cage clamp connection, LED coil voltage indicator, reverse polarity protection, and surge suppression for DC coils. The contact material is AgSnO₂ with a 0.2 µm gold plating. This module meets EN 50205, UL 94 V-0, VDE 0106 Protection Class II, and VDE 0110/Group C insulation standards.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays SafetyRelayMod8Pole 10 amp
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA03.2471C | 56.OA03.2471C | 56.OA03.2471C |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |