Picker Components General Purpose Relays PTRH-1C-9-X-G

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 A general purpose PCB relay with a T90 footprint and SPDT (1 Form C) contact configuration. It has a 250 VAC resistive load rating and 2 HP motor rating, with AgCdO contacts and optional AgCdO+Au plating. The 9 VDC coil consumes 0.9 W, operates at 6.75 VDC minimum, and releases at 0.9 VDC. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted in the -1 version, is epoxy sealed, immersion cleanable, and RoHS compliant. Operating temperature is -40°C to 100°C for Class B insulation. Dielectric strength is 2,500 VAC between coil and contacts for 1 minute. The part terminates in PCB pins with a 6-pin or 5-pin (pin 6 omitted) layout. The PTRH-1C-9-X-G variant includes gold-plated contacts and RoHS compliance.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 A general purpose PCB relay with a T90 footprint and SPDT (1 Form C) contact configuration. It has a 250 VAC resistive load rating and 2 HP motor rating, with AgCdO contacts and optional AgCdO+Au plating. The 9 VDC coil consumes 0.9 W, operates at 6.75 VDC minimum, and releases at 0.9 VDC. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted in the -1 version, is epoxy sealed, immersion cleanable, and RoHS compliant. Operating temperature is -40°C to 100°C for Class B insulation. Dielectric strength is 2,500 VAC between coil and contacts for 1 minute. The part terminates in PCB pins with a 6-pin or 5-pin (pin 6 omitted) layout. The PTRH-1C-9-X-G variant includes gold-plated contacts and RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1C-9-X-G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1C-9-X-G
General Purpose Relays 2500-PTRH-1C-9-X-G
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-9-X-G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR57 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Type 13.61 - Electronic step/monostable relay 16A - 136182300000 - Finder S.p.A. con unico socio
Specs
Approvals ukca, CE-2, EAC-1
NO 1
View Details
2 suppliers
Safety Relays - 56.OA12.2424S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details