The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, offering SPDT (1 Form C) contact configuration, AgSnO2In2O3 contact material, and a 0.6 W coil power rating. It is RoHS compliant, epoxy sealed, and designed for immersion cleaning. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a switching current capacity of 30 A. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, and operates within a temperature range of -40°C to 125°C for Class F insulation. The unit weighs 30 grams and has a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations at resistive load. Coil voltage is rated at 5 VDC, with a must operate voltage of 3.75 VDC and must release voltage of 0.5 VDC.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5T-1-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |