The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in panel or PCB mounting configurations. The PTRH-1C-5ST-T5-X variant is a 1 Form C, 5VDC coil, panel-mounted relay with AgSnO2In2O3 contacts and epoxy-sealed construction. It meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and has an operating temperature range of -55°C to 125°C with Class F insulation. Maximum switching capacity is 30 A at 300 VAC or 110 VDC, with 900 W resistive and 7,500 VA motor load ratings. Contact resistance is 50 mΩ max at 1 A, 6 VDC, and coil power consumption is 0.9 W. The relay is rated for 5 × 10⁴ electrical operations and 1 × 10⁷ mechanical operations.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5ST-T5-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |