The PTRH-OT series is a 30 A general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. The OT5 variant features panel-mount quick-connect pins with mounting tabs. It is rated for 30 A at 250 VAC, 2 HP at 250 VAC, and supports a maximum switching power of 7,500 VA. The relay operates at 5 VDC coil voltage with a power consumption of 0.6 W, has a must operate voltage of 3.75 VDC, and a must release voltage of 0.5 VDC. It meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and features AgSnO contact material with gold plating. The operating temperature range is -55°C to 125°C for Class F insulation. Terminal strength is 10 N, and it has a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5ST-OT5-XA0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 212 F (-55 to 100 C) |