WAGO Relay module 288-364

Description
Relay module; Nominal input voltage: 24 VDC; 1 make contact; Limiting continuous current: 5 A; Module width: 13 mm; 2,50 mm²; gray
Request a Quote Datasheet
Description
Relay module; Nominal input voltage: 24 VDC; 1 make contact; Limiting continuous current: 5 A; Module width: 13 mm; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay module - 288-364 - WAGO
Germantown, WI, United States
Relay module
288-364
Relay module 288-364
Relay module; Nominal input voltage: 24 VDC; 1 make contact; Limiting continuous current: 5 A; Module width: 13 mm; 2,50 mm²; gray

Relay module; Nominal input voltage: 24 VDC; 1 make contact; Limiting continuous current: 5 A; Module width: 13 mm; 2,50 mm²; gray

Supplier's Site Datasheet
Power Relays, Over 2 Amps - 2946-288-364-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2946-288-364-ND
Power Relays, Over 2 Amps 2946-288-364-ND
Relay 24VDC Coil DIN Rail

Relay 24VDC Coil DIN Rail

Buy Now Datasheet
Relay, Spst-Nc, 250Vac, 5A; Contact Configuration Wago - 29K1729 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-Nc, 250Vac, 5A; Contact Configuration Wago
29K1729
Relay, Spst-Nc, 250Vac, 5A; Contact Configuration Wago 29K1729
RELAY, SPST-NC, 250VAC, 5A; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:5A; Product Range:288 Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Cage Clamp RoHS Compliant: Yes

RELAY, SPST-NC, 250VAC, 5A; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:5A; Product Range:288 Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Cage Clamp RoHS Compliant: Yes

Supplier's Site Datasheet
WAGO Relay Modules - 288-364 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Relay Modules
288-364
WAGO Relay Modules 288-364
Relay module

Relay module

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 288-364 2946-288-364-ND 29K1729 288-364
Product Name Relay module Power Relays, Over 2 Amps Relay, Spst-Nc, 250Vac, 5A; Contact Configuration Wago WAGO Relay Modules
Mounting DIN; DIN-35 rail DIN DIN; DIN Rail
Relay Type General
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 788-616 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Basic relay - 788-177 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Relay module - 286-352/004-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
3 suppliers