The OA 5601 safety relay is a force-guided contact relay designed for safety circuits, meeting IEC/EN 61810 and DIN EN 50205 standards. It is available in 2 NO/2 NC or 3 NO/1 NC contact configurations. The 56.OA01.0622 variant has a 6 V DC coil with a voltage range of 4.2-9.6 V and a coil resistance of 48 Ω. It is designed for PCB mounting with solder-side footprints. Contacts are silver alloy with a 0.2 µm gold plating for reliable operation. The relay complies with IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849 for safety-critical applications.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA01.0622 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, CSA, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 10.00 amps |