The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in panel mount configurations with quick-connect pins and mounting tabs. This part features a 1 Form C contact, 5 VDC coil with 0.6 W power consumption, Class F insulation, AgSnO2In2O3 contacts, and is IP67 epoxy sealed. It operates from -55°C to 100°C, meets UL 508 and UL 873 spacing requirements, and is RoHS compliant. The relay has a maximum switching rating of 30 A at 240 VAC and 30 A at 30 VDC, with a mechanical life of 1 x 10^7 operations and an electrical life of 5 x 10^4 operations under resistive load. It includes an alternate quick-connect pinout.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5SFT-T5-XA0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |