Picker Components General Purpose Relays PTRH-1C-5SFT-T3-XA

Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 Amp power PCB relay with a T91 footprint, designed for general-purpose switching applications. It is available in multiple contact forms including 1 Form C, with terminal configurations for PCB pins and quick-connect pins. The relay features a 0.9 W coil, operates at 5 VDC, and uses AgSnO2In2O3 contact material. It is rated for 30 A at 240 VAC, with a maximum switching voltage of 300 VAC and 110 VDC. The insulation is Class F, and the device is sealed to IP67, RoHS compliant, and meets UL 508 and UL 873 spacing requirements. It has an operating temperature range of -55°C to 125°C for Class F insulation and weighs approximately 13.5 grams. The pinout follows an alternate quick-connect layout, and the mounting style includes both PCB pins and QC pins.

Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 Amp power PCB relay with a T91 footprint, designed for general-purpose switching applications. It is available in multiple contact forms including 1 Form C, with terminal configurations for PCB pins and quick-connect pins. The relay features a 0.9 W coil, operates at 5 VDC, and uses AgSnO2In2O3 contact material. It is rated for 30 A at 240 VAC, with a maximum switching voltage of 300 VAC and 110 VDC. The insulation is Class F, and the device is sealed to IP67, RoHS compliant, and meets UL 508 and UL 873 spacing requirements. It has an operating temperature range of -55°C to 125°C for Class F insulation and weighs approximately 13.5 grams. The pinout follows an alternate quick-connect layout, and the mounting style includes both PCB pins and QC pins.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1C-5SFT-T3-XA - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1C-5SFT-T3-XA
General Purpose Relays 2500-PTRH-1C-5SFT-T3-XA
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-5SFT-T3-XA
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Type 30.22 - Subminiature DIL relay 2A - 302270480020 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, CSA, cRUus
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Safety Relays - 56.OA03.0653C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
90A Latching relay - CHC-90L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details