The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C configurations. The OT5 variant features panel mounting with quick-connect pins and mounting tabs. It is rated for 30 A at 250 VAC and 2 HP at 240 VAC, with a maximum switching power of 7,500 VA. The part includes AgSnO contact material and Class F insulation, operates at 5 VDC coil voltage with a power consumption of 0.9 W, and meets UL 508 and UL 873 spacing requirements. It has an operating temperature range of -55°C to 125°C, an operate time of less than 15 ms, and a release time of less than 10 ms. The device is RoHS compliant and features a sealed enclosure.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5SFT-OT5-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 212 F (-55 to 100 C) |