Altech Corp. Safety Relays 56.OA03.2435S

Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 56.OA03.2435S is a safety relay with force-guided contacts, rated for 24 VDC coil operation, featuring 3 normally open and 5 normally closed contacts. It is designed for DIN rail mounting and meets EN 50205, IEC 61810, and EN 60204 safety standards. The contact material is AgNi10 with a 5 µm gold plating. The relay has a module length of 103.6 mm for 8-pole configurations and supports screw-cage clamp connections. It includes an LED coil voltage indicator and reverse polarity protection for DC coils, with surge suppression integrated for DC operation. The device is suitable for safety-related control systems per IEC/EN 62061 and EN ISO 13849.

Datasheet Summary
Powered by GS/AI

The 56.OA03.2435S is a safety relay with force-guided contacts, rated for 24 VDC coil operation, featuring 3 normally open and 5 normally closed contacts. It is designed for DIN rail mounting and meets EN 50205, IEC 61810, and EN 60204 safety standards. The contact material is AgNi10 with a 5 µm gold plating. The relay has a module length of 103.6 mm for 8-pole configurations and supports screw-cage clamp connections. It includes an LED coil voltage indicator and reverse polarity protection for DC coils, with surge suppression integrated for DC operation. The device is suitable for safety-related control systems per IEC/EN 62061 and EN ISO 13849.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 56.OA03.2435S - Altech Corp.
Flemington, NJ, USA
Safety Relays
56.OA03.2435S
Safety Relays 56.OA03.2435S
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules

Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.

Features:

  • Force Guided Contacts
  • 2 to 8 poles
  • 5 to 100VDC
  • PCB Sockets
  • DIN Rail Sockets and Modules
Buy Now Datasheet
Relays - 56.OA03.2435S - Powell Electronics, Inc.
Swedesboro, NJ, United States
OA5603,24V, 3NO/5NC contacts

OA5603,24V, 3NO/5NC contacts

Buy Now
Sheung Wan, Hong Kong
Safety Relays
56.OA03.2435S
Safety Relays 56.OA03.2435S
Safety Relays OA5603,24V, 3NO/5NC

Safety Relays OA5603,24V, 3NO/5NC

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Safety Relays
Product Number 56.OA03.2435S 56.OA03.2435S 56.OA03.2435S
Product Name Safety Relays Relays Safety Relays
Mounting Socket or Plug-in Style
NO 1
NC 1
Maximum Switching Current 10.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA02.2433 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Safety Relays - 56.OA12.4842 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details