Picker Components General Purpose Relays PTRH-1C-5S-T5-X

Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30-ampeneral purpose PCB relay with a T91 footprint, available in panel-mount (T4/T5) and PCB-mount (T2/T3) versions. The PTRH-1C-5S-T5-X variant is a single-pole double-throw (1 Form C) relay with a 5 VDC coil, epoxy-sealed (IP67) enclosure, class B insulation, and AgCdO contacts. It has a maximum switching voltage of 300 VAC and 110 VDC, a maximum switching current of 30 A, and a mechanical life of 1 × 10⁷ operations. The coil consumes 0.9 W, operates within a temperature range of -55°C to 100°C, and meets UL 508 and UL 873 spacing requirements. The relay is RoHS compliant and weighs approximately 13.5 grams.

Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30-ampeneral purpose PCB relay with a T91 footprint, available in panel-mount (T4/T5) and PCB-mount (T2/T3) versions. The PTRH-1C-5S-T5-X variant is a single-pole double-throw (1 Form C) relay with a 5 VDC coil, epoxy-sealed (IP67) enclosure, class B insulation, and AgCdO contacts. It has a maximum switching voltage of 300 VAC and 110 VDC, a maximum switching current of 30 A, and a mechanical life of 1 × 10⁷ operations. The coil consumes 0.9 W, operates within a temperature range of -55°C to 100°C, and meets UL 508 and UL 873 spacing requirements. The relay is RoHS compliant and weighs approximately 13.5 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1C-5S-T5-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1C-5S-T5-X
General Purpose Relays 2500-PTRH-1C-5S-T5-X
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-5S-T5-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 20.22 - Modular step relay 16A - 202291100000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, EAC-1, cRUus, ukca, IMQ-grande, RINA
NO 2
View Details
Safety Relays - 56.OA01.4831 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
30A-60A Miniature Power Relay - CHS01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details