The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, offering SPDT (1 Form C) contact configuration, AgSnO2In2O3 contact material, and a 5-pin layout omitting pin 6 to meet UL 508 and UL 873 spacing requirements. It is epoxy sealed, immersion cleanable, and RoHS compliant. The relay is rated for 30 A at 250 VAC resistive load and 2 HP at 250 VAC motor load, with a maximum switching power of 900 W and 7,500 VA. Operating temperature ranges from -40°C to 125°C for Class F insulation. Coil voltage is 5 VDC with a power consumption of 0.9 W, must operate at 3.75 VDC, and must release at 0.5 VDC. Solderability complies with 260°C for 5 seconds. Gold-plated contacts are included in this variant.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5FT-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |