The PTRH series is a 30 Amp power PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring a SPDT (1 Form C) contact configuration. It uses AgCdO or AgSnO2O3 contact materials, with optional gold-plated contacts. The part includes a 0.6 W coil version, Class F insulation, and RoHS compliance. It has a 5-pin configuration meeting UL 508 and UL 873 spacing requirements, with a 3.18 mm air gap and 6.36 mm surface creepage. The relay operates from -40°C to 125°C, has a mechanical life of 10⁷ operations, and an electrical life of 5 × 10⁴ operations. Terminal strength is 10 N, and solderability meets 260°C for 5 seconds. Weight is 30 grams for open frame variants.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5F-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |