WAGO Relay module 288-368

Description
Relay module; Nominal input voltage: 24 VDC; 1 break contact; Limiting continuous current: 5 A; Module width: 13 mm; 2,50 mm²; gray
Request a Quote Datasheet
Description
Relay module; Nominal input voltage: 24 VDC; 1 break contact; Limiting continuous current: 5 A; Module width: 13 mm; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay module - 288-368 - WAGO
Germantown, WI, United States
Relay module
288-368
Relay module 288-368
Relay module; Nominal input voltage: 24 VDC; 1 break contact; Limiting continuous current: 5 A; Module width: 13 mm; 2,50 mm²; gray

Relay module; Nominal input voltage: 24 VDC; 1 break contact; Limiting continuous current: 5 A; Module width: 13 mm; 2,50 mm²; gray

Supplier's Site Datasheet
Power Relays, Over 2 Amps - 2946-288-368-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2946-288-368-ND
Power Relays, Over 2 Amps 2946-288-368-ND
General Purpose Relay SPST-NC (1 Form B) 24VDC Coil DIN Rail

General Purpose Relay SPST-NC (1 Form B) 24VDC Coil DIN Rail

Buy Now Datasheet
Relay, Spst-No, 250Vac, 5A; Contact Configuration Wago - 29K1730 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 250Vac, 5A; Contact Configuration Wago
29K1730
Relay, Spst-No, 250Vac, 5A; Contact Configuration Wago 29K1730
RELAY, SPST-NO, 250VAC, 5A; Contact Configuration:SPST-N C; Coil Voltage:24VDC; Contact Current:5A; Product Range:288 Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Cage Clamp RoHS Compliant: Yes

RELAY, SPST-NO, 250VAC, 5A; Contact Configuration:SPST-NC; Coil Voltage:24VDC; Contact Current:5A; Product Range:288 Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Cage Clamp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 288-368 2946-288-368-ND 29K1730
Product Name Relay module Power Relays, Over 2 Amps Relay, Spst-No, 250Vac, 5A; Contact Configuration Wago
Mounting DIN; DIN-35 rail DIN DIN; DIN Rail
Relay Type General
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 857-354 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
Socket without relay - 858-100 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
Relay module - 858-304 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
6 suppliers
Relay module - 788-344 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers