The PTRH-T series is a 30-amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. It features PCB pins and quick-connect terminals with mounting tabs, and supports 5VDC coil voltage with 0.9 W power consumption. The relay meets UL 508 and UL 873 spacing requirements, has a mechanical life of 10^7 operations, and an electrical life of 5 × 10^4 operations at 30 A resistive load. It operates from -55°C to 100°C with Class B insulation, and is RoHS compliant. Contact material is AgSnO2In2O3 for the T variant, and the mounting type T3 includes both PCB and QC pins. The part number PTRH-1C-5CT-T3-XA corresponds to a variant in this series with 1 Form C contacts, 5 VDC coil, Class B insulation, AgSnO2In2O3 contacts, and RoHS compliance.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5CT-T3-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |