The PTRH series is a 30 amp power PCB relay with a T90 footprint, rated for 30 A at 250 VAC and 2 HP at 250 VAC, with AgSnO2In2O3 contacts and Class F insulation. It features an epoxy-sealed, immersion-cleanable design, RoHS compliance, and operates from -40°C to 125°C. The 0.6 W coil variant has a 5 VDC rated voltage with a must operate voltage of 3.75 VDC and must release voltage of 0.5 VDC. The part has a 6-pin configuration with pin 6 omitted to meet UL 508 and UL 873 spacing standards, and includes gold-plated contacts. Its dimensions and terminal strength are designed for PCB mounting, with a weight of 27 grams for the open frame version and a maximum contact resistance of 50 mΩ at 1 A DC.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5CFT-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |