The PTRH-OT series is a 30 amp power PCB relay with a T91 footprint, available in 1 form A or 1 form C configurations with PCB pin or quick connect terminations. It is rated for 30 A at 250 VAC resistive loads and 2 HP at 240 VAC motor loads, with a maximum switching power of 7,500 VA. The relay meets UL 508 and UL 873 spacing requirements, has an operate time of less than 15 ms, and a release time of less than 10 ms. The insulation class is F for this variant, with an operating temperature range of -55°C to 125°C. The coil power is 0.6 W at 5 VDC, with must operate and must release voltages of 3.75 VDC and 0.5 VDC respectively. The contact material is AgSnO, and the device is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5CFT-OT3-X0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |