The PTRH-OT series is a 30 amp general purpose PCB relay with a T91 footprint, available in 1-form A or 1-form C configurations with PCB pins and quick-connect terminals. It has a 250 VAC, 30 A resistive load rating, a 2 HP motor load rating at 240 VAC, and a maximum switching power of 900 W and 7,500 VA. The relay operates with a 5 VDC coil requiring 0.6 W or 0.9 W power, with a must operate voltage of 3.75 VDC and must release voltage of 0.5 VDC. It features Class F insulation, AgCdO contact material, a 15 ms operate time, and a 10 ms release time. Operating temperature range is -55°C to 100°C for Class B or -55°C to 125°C for Class F. The OT3 variant includes a dust cover and both PCB and QC terminal options. RoHS compliant and meets UL 508 and UL 873 spacing requirements.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5CF-OT3-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |