The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPDT (1 Form C) contact configuration, AgCdO contacts, and is available in an open-frame or sealed enclosure. The relay supports 30 A switching at 250 VAC and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. It has a coil rated for 5 VDC, consuming 0.9 W, with a must-operate voltage of 3.75 VDC and a must-release voltage of 0.5 VDC. The operating temperature range is -40°C to 100°C for Class B insulation, and 125°C for Class F. The relay complies with RoHS and has an insulation resistance of 1,000 MΩ minimum at 500 VDC. Dimensions and pinout follow the T90 standard, with a weight of 27-30 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5C-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |