The PTRH-T is a 30 amp general purpose PCB relay with a T91 footprint, available in 1 Form C contact configuration with PCB and QC pin termination. It features IP67 epoxy sealing, Class F insulation, and AgSnO₂In₂O₃ contacts with gold plating. The relay operates at 48 VDC with 0.9 W coil power, has a must operate voltage of 36 VDC, and a must release voltage of 4.8 VDC. The operating temperature range is -55°C to 100°C for Class B or up to 125°C for Class F insulation. It meets UL 508 and UL 873 spacing requirements and is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48SFT-T3-X67AG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |