The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. It supports coil voltages up to 110 VDC with a 0.9 W power rating, features Class F insulation when specified, and meets UL 508 and UL 873 spacing requirements. The T3 variant includes PCB and QC pins, operates from -55°C to 100°C, and is RoHS compliant. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. Maximum switching voltage is 300 VAC and switching current is 30 A. The relay has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations under resistive loads.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48SF-T3-XAG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |