The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. This part has a 48VDC coil with 0.9 W power consumption, Class F insulation, and an alternate quick connect pinout with PCB and QC terminals. It is sealed, RoHS compliant, and meets UL 508 and UL 873 spacing requirements. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a contact rating of 30 A at 250 VAC and 30 A at 30 VDC for resistive loads. The operating temperature ranges from -55°C to 125°C for Class F insulation. The weight is approximately 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48SF-T3-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |