The 56.OA02.0624N is a safety relay with force-guided contacts, designed for safety circuits in accordance with DIN EN 50205 and IEC/EN 61810, meeting IEC 60204, EN 60204, and EN ISO 13849 requirements. It features a 2 NO/4 NC contact configuration, operates at 6 VDC with a voltage range of 4.2-9.6 VDC, and has a coil resistance of 35 Ω. The relay includes solder-ready footprints and uses AgNi10+0.2µmAu contact material. Its physical dimensions are specified in millimeters, with no case or mounting style beyond PCB mount indicated.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OA5602, 6V, 2NO/4NC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA02.0624N | 56.OA02.0624N | 56.OA02.0624N |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |